First Sensor AG Amplified Pressure Sensor 144L...PCB

Description
The 144S / 144L...PCB pressure sensors are calibrated and temperature compensated and provide an amplified analog output signal. They are intended to be used with dry and non-corrosive gases. All 144S / 144L...PCB pressure sensors can be modified according to customer specific requirements. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.
Datasheet
Description
The 144S / 144L...PCB pressure sensors are calibrated and temperature compensated and provide an amplified analog output signal. They are intended to be used with dry and non-corrosive gases. All 144S / 144L...PCB pressure sensors can be modified according to customer specific requirements. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplified Pressure Sensor - 144L...PCB - First Sensor AG
Berlin, Germany
Amplified Pressure Sensor
144L...PCB
Amplified Pressure Sensor 144L...PCB
The 144S / 144L...PCB pressure sensors are calibrated and temperature compensated and provide an amplified analog output signal. They are intended to be used with dry and non-corrosive gases. All 144S / 144L...PCB pressure sensors can be modified according to customer specific requirements. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.

The 144S / 144L...PCB pressure sensors are calibrated and temperature compensated and provide an amplified analog output signal. They are intended to be used with dry and non-corrosive gases. All 144S / 144L...PCB pressure sensors can be modified according to customer specific requirements.

Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.

Supplier's Site Datasheet
Sensor for Volumetric Flow Measurement - 144L...PCB - First Sensor AG
Berlin, Germany
Sensor for Volumetric Flow Measurement
144L...PCB
Sensor for Volumetric Flow Measurement 144L...PCB
The 144S / 144L...PCB pressure sensors are calibrated and temperature compensated and provide an amplified analogue output signal. They are intended to be used with dry and non-corrosive gases. All 144S / 144L...PCB pressure sensors can be modified according to customer specific requirements. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.

The 144S / 144L...PCB pressure sensors are calibrated and temperature compensated and provide an amplified analogue output signal. They are intended to be used with dry and non-corrosive gases. All 144S / 144L...PCB pressure sensors can be modified according to customer specific requirements.

Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Pressure Sensors
Product Number 144L...PCB
Product Name Amplified Pressure Sensor
Device Category Sensor; Sensor or Transducer
Measurement Type Differential; Gauge
Media Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - PHPSU-4502: SCX Compatible - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Differential, Absolute
Signal Output Unamplified
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Transducers - 11016464-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details