First Sensor AG Compensated Pressure Sensor, P-grade PCO

Description
The PCO pressure sensors are calibrated and temperature compensated. They are intended to be used with dry and non-corrosive gases. The rugged SIL housing with two mounting holes allows for easy and solid PCB-mounting. The pressure ports can be connected via tubing or manifold mounting. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.
Datasheet
Description
The PCO pressure sensors are calibrated and temperature compensated. They are intended to be used with dry and non-corrosive gases. The rugged SIL housing with two mounting holes allows for easy and solid PCB-mounting. The pressure ports can be connected via tubing or manifold mounting. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compensated Pressure Sensor, P-grade - PCO - First Sensor AG
Berlin, Germany
Compensated Pressure Sensor, P-grade
PCO
Compensated Pressure Sensor, P-grade PCO
The PCO pressure sensors are calibrated and temperature compensated. They are intended to be used with dry and non-corrosive gases. The rugged SIL housing with two mounting holes allows for easy and solid PCB-mounting. The pressure ports can be connected via tubing or manifold mounting. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.

The PCO pressure sensors are calibrated and temperature compensated. They are intended to be used with dry and non-corrosive gases. The rugged SIL housing with two mounting holes allows for easy and solid PCB-mounting. The pressure ports can be connected via tubing or manifold mounting.

Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.

Supplier's Site Datasheet
Compensated Pressure Sensor, H-grade - PCO - First Sensor AG
Berlin, Germany
Compensated Pressure Sensor, H-grade
PCO
Compensated Pressure Sensor, H-grade PCO
The PCO pressure sensors are calibrated and temperature compensated. They are intended to be used with dry and non-corrosive gases. The rugged SIL housing with two mounting holes allows for easy and solid PCB-mounting. The pressure ports can be connected via tubing or manifold mounting. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.

The PCO pressure sensors are calibrated and temperature compensated. They are intended to be used with dry and non-corrosive gases. The rugged SIL housing with two mounting holes allows for easy and solid PCB-mounting. The pressure ports can be connected via tubing or manifold mounting.

Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Pressure Sensors
Product Number PCO
Product Name Compensated Pressure Sensor, P-grade
Device Category Sensor
Measurement Type Absolute; Differential; Gauge
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - SPD Series hybrid digital - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Gauge, Absolute, Differential, Single
Signal Output Digital
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Board Mount Pressure Sensors - 10206735-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 2 psi (1.41 m H2O)
View Details