First Sensor AG Amplified Pressure Sensor PLA

Description
The PLA pressure sensors are calibrated and temperature compensated and provide an amplified analog output signal. They use a special compensation technology to achieve a very high offset stability and virtually no position sensitivity and are intended to be used with dry and non-corrosive gases. The rugged SIL housing with two mounting holes allows for easy and solid PCB-mounting. The pressure ports can be connected via tubing or manifold mounting. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.
Datasheet
Description
The PLA pressure sensors are calibrated and temperature compensated and provide an amplified analog output signal. They use a special compensation technology to achieve a very high offset stability and virtually no position sensitivity and are intended to be used with dry and non-corrosive gases. The rugged SIL housing with two mounting holes allows for easy and solid PCB-mounting. The pressure ports can be connected via tubing or manifold mounting. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplified Pressure Sensor - PLA - First Sensor AG
Berlin, Germany
Amplified Pressure Sensor
PLA
Amplified Pressure Sensor PLA
The PLA pressure sensors are calibrated and temperature compensated and provide an amplified analog output signal. They use a special compensation technology to achieve a very high offset stability and virtually no position sensitivity and are intended to be used with dry and non-corrosive gases. The rugged SIL housing with two mounting holes allows for easy and solid PCB-mounting. The pressure ports can be connected via tubing or manifold mounting. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.

The PLA pressure sensors are calibrated and temperature compensated and provide an amplified analog output signal. They use a special compensation technology to achieve a very high offset stability and virtually no position sensitivity and are intended to be used with dry and non-corrosive gases. The rugged SIL housing with two mounting holes allows for easy and solid PCB-mounting. The pressure ports can be connected via tubing or manifold mounting.

Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Pressure Sensors
Product Number PLA
Product Name Amplified Pressure Sensor
Device Category Sensor
Measurement Type Differential; Gauge
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum (optional feature)
View Details
Pressure Transducers - 10218849-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 14 psi (9.85 m H2O)
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 1882-1083727-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 87.02 psi (61.24 m H2O)
View Details