First Sensor AG Compensated Pressure Sensor PLO

Description
The PLO pressure sensors are calibrated and temperature compensated. They use a special compensation technology to achieve a very high offset stability and virtually no position sensitivity and are intended to be used with dry and non-corrosive gases. The rugged SIL housing with two mounting holes allows for easy and solid PCB-mounting. The pressure ports can be connected via tubing or manifold mounting. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.
Datasheet
Description
The PLO pressure sensors are calibrated and temperature compensated. They use a special compensation technology to achieve a very high offset stability and virtually no position sensitivity and are intended to be used with dry and non-corrosive gases. The rugged SIL housing with two mounting holes allows for easy and solid PCB-mounting. The pressure ports can be connected via tubing or manifold mounting. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compensated Pressure Sensor - PLO - First Sensor AG
Berlin, Germany
Compensated Pressure Sensor
PLO
Compensated Pressure Sensor PLO
The PLO pressure sensors are calibrated and temperature compensated. They use a special compensation technology to achieve a very high offset stability and virtually no position sensitivity and are intended to be used with dry and non-corrosive gases. The rugged SIL housing with two mounting holes allows for easy and solid PCB-mounting. The pressure ports can be connected via tubing or manifold mounting. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.

The PLO pressure sensors are calibrated and temperature compensated. They use a special compensation technology to achieve a very high offset stability and virtually no position sensitivity and are intended to be used with dry and non-corrosive gases. The rugged SIL housing with two mounting holes allows for easy and solid PCB-mounting. The pressure ports can be connected via tubing or manifold mounting.

Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Pressure Sensors
Product Number PLO
Product Name Compensated Pressure Sensor
Device Category Sensor
Measurement Type Differential; Gauge
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - XFHM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Transducers - 10201889-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 250 psi (176 m H2O)
View Details
2 suppliers