First Sensor AG Compensated Pressure Sensor, H-grade PMO

Description
The PMO pressure sensors are calibrated and temperature compensated and intended to be used with dry and non-corrosive gases. Miniature SIL housings allow for space-saving PCB-mounting and maximum OEM design flexibility. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.
Datasheet
Description
The PMO pressure sensors are calibrated and temperature compensated and intended to be used with dry and non-corrosive gases. Miniature SIL housings allow for space-saving PCB-mounting and maximum OEM design flexibility. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compensated Pressure Sensor, H-grade - PMO - First Sensor AG
Berlin, Germany
Compensated Pressure Sensor, H-grade
PMO
Compensated Pressure Sensor, H-grade PMO
The PMO pressure sensors are calibrated and temperature compensated and intended to be used with dry and non-corrosive gases. Miniature SIL housings allow for space-saving PCB-mounting and maximum OEM design flexibility. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.

The PMO pressure sensors are calibrated and temperature compensated and intended to be used with dry and non-corrosive gases. Miniature SIL housings allow for space-saving PCB-mounting and maximum OEM design flexibility.

Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.

Supplier's Site Datasheet
Compensated Pressure Sensor, P-grade - PMO - First Sensor AG
Berlin, Germany
Compensated Pressure Sensor, P-grade
PMO
Compensated Pressure Sensor, P-grade PMO
The HDI pressure sensors perform precision digital signal conditioning and provide analog and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and achieve very high total accuracies. They are intended to be used with dry and non-corrosive gases. Miniature SMT and DIP housings allow for space-saving PCB-mounting and maximum OEM design flexibility. All HDI pressure sensors can be modified according to customer specific requirements. Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.

The HDI pressure sensors perform precision digital signal conditioning and provide analog and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and achieve very high total accuracies. They are intended to be used with dry and non-corrosive gases. Miniature SMT and DIP housings allow for space-saving PCB-mounting and maximum OEM design flexibility. All HDI pressure sensors can be modified according to customer specific requirements.

Typical applications include medical devices, instrumentation, HVAC as well as industrial, pneumatic and environmental controls.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG First Sensor AG
Product Category Pressure Sensors Pressure Sensors
Product Number PMO PMO
Product Name Compensated Pressure Sensor, H-grade Compensated Pressure Sensor, P-grade
Device Category Sensor Sensor
Measurement Type Absolute; Differential; Gauge Absolute; Differential; Gauge
Media Gas Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure measuring cells - 89-800A - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Unamplified
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Transducers - 10200684-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15 psi (10.56 m H2O)
View Details