First Sensor AG Amplified Pressure Sensor HMI

Description
The HMI pressure sensors provide digital output signals via a I²C bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and liquids. 5 V and 3 V supply versions are available. Very small SIL and DIP housings allow for space-saving PCB-mounting. All HMI pressure sensors can be modified according to customer specific requirements. Typical applications include industrial, pneumatic and environmental controls, HVAC as well as analytical instruments.
Datasheet
Description
The HMI pressure sensors provide digital output signals via a I²C bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and liquids. 5 V and 3 V supply versions are available. Very small SIL and DIP housings allow for space-saving PCB-mounting. All HMI pressure sensors can be modified according to customer specific requirements. Typical applications include industrial, pneumatic and environmental controls, HVAC as well as analytical instruments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplified Pressure Sensor - HMI - First Sensor AG
Berlin, Germany
Amplified Pressure Sensor
HMI
Amplified Pressure Sensor HMI
The HMI pressure sensors provide digital output signals via a I²C bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and liquids. 5 V and 3 V supply versions are available. Very small SIL and DIP housings allow for space-saving PCB-mounting. All HMI pressure sensors can be modified according to customer specific requirements. Typical applications include industrial, pneumatic and environmental controls, HVAC as well as analytical instruments.

The HMI pressure sensors provide digital output signals via a I²C bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and liquids. 5 V and 3 V supply versions are available. Very small SIL and DIP housings allow for space-saving PCB-mounting. All HMI pressure sensors can be modified according to customer specific requirements.

Typical applications include industrial, pneumatic and environmental controls, HVAC as well as analytical instruments.

Supplier's Site Datasheet
Pressure Sensor - HMI - First Sensor AG
Berlin, Germany
Pressure Sensor
HMI
Pressure Sensor HMI
The HMI pressure sensors provide digital output signals via a I²C bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and liquids. 5 V and 3 V supply versions are available. Very small SIL and DIP housings allow for space-saving PCB-mounting. All HMI pressure sensors can be modified according to customer specific requirements. Typical applications include industrial, pneumatic and environmental controls, HVAC as well as analytical instruments.

The HMI pressure sensors provide digital output signals via a I²C bus interface and utilize precision digital signal conditioning to achieve high accuracies. The sensors offer an increased media compatibility to measure gases and liquids. 5 V and 3 V supply versions are available. Very small SIL and DIP housings allow for space-saving PCB-mounting. All HMI pressure sensors can be modified according to customer specific requirements.

Typical applications include industrial, pneumatic and environmental controls, HVAC as well as analytical instruments.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Pressure Sensors
Product Number HMI
Product Name Amplified Pressure Sensor
Device Category Sensor
Measurement Type Differential; Gauge
Media Liquid; Gas
Features Temperature Compensated
Working Pressure Range 1 to 150 psi (0.7038 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - XFPM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Transducers - 10216237-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 200 psi (141 m H2O)
View Details