First Sensor AG Pressure Sensor SSI

Description
The SSI pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and achieve very high total accuracies. The stainless steel construction allows for high media compatibility with corrosive liquids and gases. Available packaging options include diaphragm versions with weld ring or housings with G 1/8 and 1/4 NPT threaded pressure ports. All SSI pressure sensors can be modified according to customer specific requirements. Typical applications include industrial measurement and control, medical devices and instrumentation.
Datasheet
Description
The SSI pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and achieve very high total accuracies. The stainless steel construction allows for high media compatibility with corrosive liquids and gases. Available packaging options include diaphragm versions with weld ring or housings with G 1/8 and 1/4 NPT threaded pressure ports. All SSI pressure sensors can be modified according to customer specific requirements. Typical applications include industrial measurement and control, medical devices and instrumentation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - SSI - First Sensor AG
Berlin, Germany
Pressure Sensor
SSI
Pressure Sensor SSI
The SSI pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and achieve very high total accuracies. The stainless steel construction allows for high media compatibility with corrosive liquids and gases. Available packaging options include diaphragm versions with weld ring or housings with G 1/8 and 1/4 NPT threaded pressure ports. All SSI pressure sensors can be modified according to customer specific requirements. Typical applications include industrial measurement and control, medical devices and instrumentation.

The SSI pressure sensors perform precision digital signal conditioning and provide analogue and digital output at the same time. The sensors are calibrated, temperature compensated and linearized and achieve very high total accuracies. The stainless steel construction allows for high media compatibility with corrosive liquids and gases. Available packaging options include diaphragm versions with weld ring or housings with G 1/8 and 1/4 NPT threaded pressure ports. All SSI pressure sensors can be modified according to customer specific requirements.

Typical applications include industrial measurement and control, medical devices and instrumentation.

Supplier's Site Datasheet

Technical Specifications

  First Sensor AG
Product Category Pressure Sensors
Product Number SSI
Product Name Pressure Sensor
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum
Signal Output Amplified Analog Output and I²C Bus Interface (SPI on Request)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series SMD/SOT analogue - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Absolute, Differential
Signal Output Analog Voltage; Analogue
View Details