Southland Equipment Service AEGIS® TRANSPORT SCALE H97671

Description
Easy to transport Fairbanks' Aegis® Transport Scales' built-in, two-wheel design, allows for easy portability - just tilt the scale back and move it to the next location. Fairbanks' Aegis® Transport design is totally unique to the drum scale market. You won't find another manufacturer's drum scale that can compete with the Transport's level of portability, rugged design and precision accuracy. These scales come packaged with an FB2250 indicator that includes: a 6-digit green backlit LCD display that promotes ease of visibility, Stainless Steel Nema 4X enclosure, and can operate on 120 VAC power or with the integral rechargebale battery. RS232 Output included. Scales and intrument are NTEP and MC approved. FOB Shipping Point.
Description
Easy to transport Fairbanks' Aegis® Transport Scales' built-in, two-wheel design, allows for easy portability - just tilt the scale back and move it to the next location. Fairbanks' Aegis® Transport design is totally unique to the drum scale market. You won't find another manufacturer's drum scale that can compete with the Transport's level of portability, rugged design and precision accuracy. These scales come packaged with an FB2250 indicator that includes: a 6-digit green backlit LCD display that promotes ease of visibility, Stainless Steel Nema 4X enclosure, and can operate on 120 VAC power or with the integral rechargebale battery. RS232 Output included. Scales and intrument are NTEP and MC approved. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
AEGIS® TRANSPORT SCALE - H97671 - Southland Equipment Service
Columbia, SC, USA
AEGIS® TRANSPORT SCALE
H97671
AEGIS® TRANSPORT SCALE H97671
Easy to transport Fairbanks' Aegis® Transport Scales' built-in, two-wheel design, allows for easy portability - just tilt the scale back and move it to the next location. Fairbanks' Aegis® Transport design is totally unique to the drum scale market. You won't find another manufacturer's drum scale that can compete with the Transport's level of portability, rugged design and precision accuracy. These scales come packaged with an FB2250 indicator that includes: a 6-digit green backlit LCD display that promotes ease of visibility, Stainless Steel Nema 4X enclosure, and can operate on 120 VAC power or with the integral rechargebale battery. RS232 Output included. Scales and intrument are NTEP and MC approved. FOB Shipping Point.
  • Easy to transport

Fairbanks' Aegis® Transport Scales' built-in, two-wheel design, allows for easy portability - just tilt the scale back and move it to the next location. Fairbanks' Aegis® Transport design is totally unique to the drum scale market. You won't find another manufacturer's drum scale that can compete with the Transport's level of portability, rugged design and precision accuracy. These scales come packaged with an FB2250 indicator that includes: a 6-digit green backlit LCD display that promotes ease of visibility, Stainless Steel Nema 4X enclosure, and can operate on 120 VAC power or with the integral rechargebale battery. RS232 Output included. Scales and intrument are NTEP and MC approved. FOB Shipping Point.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Scales and Balances
Product Number H97671
Product Name AEGIS® TRANSPORT SCALE
Capacity 2500 lbs (1134 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Bin Weighing Module with Pancake Load Cell -  - BinMaster, Inc.
Specs
Type Weigh Module / Assembly
Display Digital Display
Ratings / Certifications Other; IP69K (Hermetically Sealed)
View Details
Weighing module for RTN/M2LAR/2.2t - 1-RTN/M2LAR2.2T - Hottinger Brüel & Kjær A/S
Specs
Type Weigh Module / Assembly
Interface Other Interface; Passive (mV/V)
Capacity 4850 lbs (2200 kg)
View Details
Weighing Hook - PCE-HS 150N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Crane Scale; Weigh Module / Assembly
Display Digital Display
Features Battery Powered; Selectable Units
View Details
Weighing Scales - 2224415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Counting Scale; Other Scale; Compact Balance
Interface USB; Other Interface; USB
Ratings / Certifications Other; RoHS Certified
View Details