Panel Components & Systems, Inc. Multi-Function Protective Relays M570

Description
The M570-PR PowerRelay is a combination of multifunctional relay and AC power transducer. The RS485 communication port provides Modbus output of all parameters measured and allows programming of the 4 relays as well a programming of CT and VT ratios, demand times etc. Features: 20 different parameters can be assigned to the relays The relay can be assigned so that it operates as an over, under or window type The trip-point (setpoint) can be adjusted between 10 and 120% of nominal input The reset (differential) can be adjusted between 1 and 120% of nominal input The time delay can be set between 40msec to 2 minutes in 1 second steps The relay can be programmed to energise on trip or de-energise on trip
Description
The M570-PR PowerRelay is a combination of multifunctional relay and AC power transducer. The RS485 communication port provides Modbus output of all parameters measured and allows programming of the 4 relays as well a programming of CT and VT ratios, demand times etc. Features: 20 different parameters can be assigned to the relays The relay can be assigned so that it operates as an over, under or window type The trip-point (setpoint) can be adjusted between 10 and 120% of nominal input The reset (differential) can be adjusted between 1 and 120% of nominal input The time delay can be set between 40msec to 2 minutes in 1 second steps The relay can be programmed to energise on trip or de-energise on trip

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Protective Relays - M570 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Multi-Function Protective Relays
M570
Multi-Function Protective Relays M570
The M570-PR PowerRelay is a combination of multifunctional relay and AC power transducer. The RS485 communication port provides Modbus output of all parameters measured and allows programming of the 4 relays as well a programming of CT and VT ratios, demand times etc. Features: 20 different parameters can be assigned to the relays The relay can be assigned so that it operates as an over, under or window type The trip-point (setpoint) can be adjusted between 10 and 120% of nominal input The reset (differential) can be adjusted between 1 and 120% of nominal input The time delay can be set between 40msec to 2 minutes in 1 second steps The relay can be programmed to energise on trip or de-energise on trip

The M570-PR PowerRelay is a combination of multifunctional relay and AC power transducer. The RS485 communication port provides Modbus output of all parameters measured and allows programming of the 4 relays as well a programming of CT and VT ratios, demand times etc.

Features:

  • 20 different parameters can be assigned to the relays
  • The relay can be assigned so that it operates as an over, under or window type
  • The trip-point (setpoint) can be adjusted between 10 and 120% of nominal input
  • The reset (differential) can be adjusted between 1 and 120% of nominal input
  • The time delay can be set between 40msec to 2 minutes in 1 second steps
  • The relay can be programmed to energise on trip or de-energise on trip
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Protective Relays and Monitoring Relays
Product Number M570
Product Name Multi-Function Protective Relays
Unlock Full Specs
to access all available technical data