Panel Components & Systems, Inc. Ground Fault Detection Systems RGU-10

Description
The RGU-10 earth leakage relays are designed to minimize damage or loss to equipment caused by destructive ground faults. The RGU-10, in combination with the external WGC series CTs, are ideally suited for motor control, motor control centers and high-voltage starters. System types can be wye or delta, grounded or resistance-grounded. When the ground fault current exceeds a pre-selected condition (current and time setting), the relay trips. The backlit display screen changes in color from green to red. Relay contacts on the RGU-10 can be connected in the control circuit of a motor starter, to the shunt trip of a circuit-breaker or similar disconnecting or alarm device. The RGU-10 system has an inverse time characteristic to prevent nuisance tripping. The trip current value is field adjustable, up to 30A,AC. The time-delay relay is field adjustable up to 10 seconds. Features: Monitors and measures True RMS ground leakage current Power On and Trip LEDs Dedicated alarm and pre-alarm contacts Easy-to-read backlit display Selectable Fail-Safe relay mode Front LCD display turns red upon pre-alarm or trip occurances Test and Reset buttons
Description
The RGU-10 earth leakage relays are designed to minimize damage or loss to equipment caused by destructive ground faults. The RGU-10, in combination with the external WGC series CTs, are ideally suited for motor control, motor control centers and high-voltage starters. System types can be wye or delta, grounded or resistance-grounded. When the ground fault current exceeds a pre-selected condition (current and time setting), the relay trips. The backlit display screen changes in color from green to red. Relay contacts on the RGU-10 can be connected in the control circuit of a motor starter, to the shunt trip of a circuit-breaker or similar disconnecting or alarm device. The RGU-10 system has an inverse time characteristic to prevent nuisance tripping. The trip current value is field adjustable, up to 30A,AC. The time-delay relay is field adjustable up to 10 seconds. Features: Monitors and measures True RMS ground leakage current Power On and Trip LEDs Dedicated alarm and pre-alarm contacts Easy-to-read backlit display Selectable Fail-Safe relay mode Front LCD display turns red upon pre-alarm or trip occurances Test and Reset buttons

Suppliers

Company
Product
Description
Supplier Links
Ground Fault Detection Systems - RGU-10 - Panel Components & Systems, Inc.
Stanhope, NJ, USA
Ground Fault Detection Systems
RGU-10
Ground Fault Detection Systems RGU-10
The RGU-10 earth leakage relays are designed to minimize damage or loss to equipment caused by destructive ground faults. The RGU-10, in combination with the external WGC series CTs, are ideally suited for motor control, motor control centers and high-voltage starters. System types can be wye or delta, grounded or resistance-grounded. When the ground fault current exceeds a pre-selected condition (current and time setting), the relay trips. The backlit display screen changes in color from green to red. Relay contacts on the RGU-10 can be connected in the control circuit of a motor starter, to the shunt trip of a circuit-breaker or similar disconnecting or alarm device. The RGU-10 system has an inverse time characteristic to prevent nuisance tripping. The trip current value is field adjustable, up to 30A,AC. The time-delay relay is field adjustable up to 10 seconds. Features: Monitors and measures True RMS ground leakage current Power On and Trip LEDs Dedicated alarm and pre-alarm contacts Easy-to-read backlit display Selectable Fail-Safe relay mode Front LCD display turns red upon pre-alarm or trip occurances Test and Reset buttons

The RGU-10 earth leakage relays are designed to minimize damage or loss to equipment caused by destructive ground faults. The RGU-10, in combination with the external WGC series CTs, are ideally suited for motor control, motor control centers and high-voltage starters. System types can be wye or delta, grounded or resistance-grounded. When the ground fault current exceeds a pre-selected condition (current and time setting), the relay trips. The backlit display screen changes in color from green to red.

Relay contacts on the RGU-10 can be connected in the control circuit of a motor starter, to the shunt trip of a circuit-breaker or similar disconnecting or alarm device. The RGU-10 system has an inverse time characteristic to prevent nuisance tripping. The trip current value is field adjustable, up to 30A,AC. The time-delay relay is field adjustable up to 10 seconds.

Features:

  • Monitors and measures True RMS ground leakage current
  • Power On and Trip LEDs
  • Dedicated alarm and pre-alarm contacts
  • Easy-to-read backlit display
  • Selectable Fail-Safe relay mode
  • Front LCD display turns red upon pre-alarm or trip occurances
  • Test and Reset buttons
Supplier's Site

Technical Specifications

  Panel Components & Systems, Inc.
Product Category Protective Relays and Monitoring Relays
Product Number RGU-10
Product Name Ground Fault Detection Systems
Power (Phase) Sensing Ground (Earth) Fault
Unlock Full Specs
to access all available technical data

Similar Products

Guardmaster MSR131RTP Safety Relay - 440R-C23136 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Type 55.32 - General purpose relay 10A - 553290240070 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, CE-2, cRUus, VDE, ukca, CCC-1, RUSSIAN-MARITME-REGISTER-OF-SHIPPING, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
TO-5/.100 Grid Relays - 1-1617599-5 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details