Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Metric Gears

Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection.
Metric Gears: Learn more

Page: 1 10 17 18 19 20 21 22 23 24 25 26
Product Name Notes
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure...

<< Prev Next >>