The S10T05M150A0308 is a gear with a module of 0.5, featuring 150 teeth and a 20° pressure angle. It is manufactured from 2024-T4 or -T351 aluminum alloy, which is anodized prior to cutting to enhance durability and corrosion resistance. The gear is designed to meet ISO Class 7 standards and has a bore diameter of 8 mm. This product is suitable for applications requiring lightweight yet strong components, making it ideal for various engineering projects. Custom options are available, including different bore sizes and materials upon special order.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10T05M150A0308 |
| Product Name | Module 0.5, 150 Teeth, 20° Pressure Angle, 2024 Aluminum alloy Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 150 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |