S10T05M044S0505 is a metric spur gear with 44 teeth, module 0.5, and a 20° pressure angle, made from 303 stainless steel. It has a 5 mm bore and 5 mm face width. The pitch diameter is 22 mm, and the outside diameter is 23 mm. A set screw is supplied for mounting. The gear is designed for metric applications and conforms to ISO standards for module 0.5 gears.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10T05M044S0505 |
| Product Name | Module 0.5, 44 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 44 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |