The S10T08M064S0505 is a metric spur gear with 64 teeth, a module of 0.8, and a 20° pressure angle, made from 303 stainless steel. It has a 5 mm bore and a 5 mm face width. The pitch diameter is 51.2 mm, and the outside diameter is 52.8 mm. The gear is designed for use in precision mechanical systems requiring corrosion resistance and dimensional stability.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10T08M064S0505 |
| Product Name | Module 0.8, 64 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 64 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |