The Module 0.5, 132 Teeth, 20° Pressure Angle gear, part number S10T05M132S0308, is constructed from 303 stainless steel, offering durability and resistance to corrosion. It features a face width of 3 mm and a bore diameter of 8 mm, making it suitable for various applications requiring precise gear interactions. This gear is part of a series that includes options for different materials and bore sizes, available on special order. The gear's design adheres to ISO Class 7 standards, ensuring a high level of quality and performance in mechanical systems.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10T05M132S0308 |
| Product Name | Module 0.5, 132 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 132 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |