The S10T05M100A0505 is a metric spur gear with 100 teeth, module 0.5, and a 20° pressure angle, fabricated from 2024-T4 or -T351 aluminum alloy, anodized before cutting. It has a 5 mm bore diameter and a 5 mm face width. The pitch diameter is 50 mm and the outside diameter is 51 mm. The gear includes a set screw for fastening to a shaft with an H7 tolerance. No other material or dimensional variants are specified for this exact part number.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10T05M100A0505 |
| Product Name | Module 0.5, 100 Teeth, 20° Pressure Angle, 2024 Aluminum alloy Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 100 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |