The S10T05M065S0505 is a metric spur gear with a module of 0.5, 65 teeth, and a 20° pressure angle, made from 303 stainless steel. It has a 5 mm bore diameter, a 5 mm face width, and an outer diameter of 33.5 mm. The gear incorporates a set screw for shaft retention and is designed for use in precision mechanical systems. All variants in this series share the same module, pressure angle, bore size, and face width.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10T05M065S0505 |
| Product Name | Module 0.5, 65 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 65 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |