S10T10M022S0505 is a metric spur gear with 22 teeth, module 1, and a 20° pressure angle, made from 303 stainless steel with a 5 mm bore and 5 mm face width. It includes a set screw for mounting and has a pitch diameter of 22 mm and an outer diameter of 24 mm. The gear is precision machined and available with a passivated finish as a special order. The aluminum alloy variant is also offered with anodized T4 or T351 treatment, but this designation applies only to the stainless steel version shown.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10T10M022S0505 |
| Product Name | Module 1, 22 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 22 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |