The S10T10M022A0505 is a metric spur gear with 22 teeth, module 1, and a 20° pressure angle, made from 2024 aluminum alloy with an anodized finish. It has a 5 mm bore and a 5 mm face width, with a pitch diameter of 22 mm and an outer diameter of 24 mm. The gear includes a preset set screw for fastening and is designed for metric applications. Material options for the series include 303 stainless steel or anodized aluminum alloy, but this variant is specifically anodized 2024 aluminum.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10T10M022A0505 |
| Product Name | Module 1, 22 Teeth, 20° Pressure Angle, 2024 Aluminum alloy Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 22 |
| Design | Metric |
| Pressure Angle | 20° |
| Material | Aluminum; 2024 Aluminum Alloy |