Stock Drive Products & Sterling Instrument - SDP/SI Module 0.5, 64 Teeth, 20° Pressure Angle, 2024 Aluminum alloy Gear S10T05M064A0308

Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Description
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S10T05M064A0308 is a gear with a module of 0.5, featuring 64 teeth and a pressure angle of 20¬8. It is manufactured from 2024 aluminum alloy and is anodized prior to cutting, which enhances its corrosion resistance and surface durability. The gear is designed for precision applications and is suitable for use in various mechanical systems. The bore size is 8 mm, and it adheres to ISO Class 7 standards. This gear is part of a broader range of products available from Stock Drive Products & Sterling Instrument, which includes options for different materials and custom modifications upon request.

Datasheet Summary
Powered by GS/AI

The S10T05M064A0308 is a gear with a module of 0.5, featuring 64 teeth and a pressure angle of 20¬8. It is manufactured from 2024 aluminum alloy and is anodized prior to cutting, which enhances its corrosion resistance and surface durability. The gear is designed for precision applications and is suitable for use in various mechanical systems. The bore size is 8 mm, and it adheres to ISO Class 7 standards. This gear is part of a broader range of products available from Stock Drive Products & Sterling Instrument, which includes options for different materials and custom modifications upon request.

Suppliers

Company
Product
Description
Supplier Links
Module 0.5, 64 Teeth, 20° Pressure Angle, 2024 Aluminum alloy Gear - S10T05M064A0308 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 0.5, 64 Teeth, 20° Pressure Angle, 2024 Aluminum alloy Gear
S10T05M064A0308
Module 0.5, 64 Teeth, 20° Pressure Angle, 2024 Aluminum alloy Gear S10T05M064A0308
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S10T05M064A0308
Product Name Module 0.5, 64 Teeth, 20° Pressure Angle, 2024 Aluminum alloy Gear
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
Pressure Angle 20°
Material Aluminum; 2024 Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 16 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK08016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 16
Design Metric
View Details
Module 1, 100 Teeth, 20° Pressure Angle, Steel Gear - A 1C 1MYK10100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details
48 D.P., 40 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N48040 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design English
View Details
Module 2.5, 56 Teeth, 20° Pressure Angle, Steel Gear - A 1C22MYKW25056A - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 56
Design Metric
View Details