The S10T08M020S0508 is a metric spur gear with a module of 0.8, 20 teeth, and a 20° pressure angle, made from 303 stainless steel. It has an 8 mm bore, a 5 mm face width, and an outside diameter of 17.6 mm. The gear includes a set screw for hub mounting and is designed for use in precision applications requiring corrosion resistance. The hub is undercut to prevent the outside diameter from exceeding the gear's profile.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10T08M020S0508 |
| Product Name | Module 0.8, 20 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 20 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |