The S10T10M054S0508 is a metric spur gear with 54 teeth, module 1, and a 20° pressure angle, made from 303 stainless steel. It has an 8 mm bore, a 5 mm face width, and an outside diameter of 56 mm. The gear includes a set screw for axial retention and is designed for precision applications. The part is available with an anodized 2024 aluminum alternative, but this variant is constructed from stainless steel.
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S10T10M054S0508 |
| Product Name | Module 1, 54 Teeth, 20° Pressure Angle, 303 Stainless Steel Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 54 |
| Design | Metric |
| Pressure Angle | 20° |
| AGMA | AGMA Q10 |