Caplugs Vinyl Tethered Caps VTC-1125-8

Description
VTC Series vinyl tethered caps are ideal for applications that need removable and reusable protection. Soft vinyl keeps fittings protected from contamination. Designed with a tether to stay with application while not is use. Tethered design Can be reused over and over Stays with component Easy to use Material: Vinyl Standard Color: Black Optional Color: White, Brown, Orange, Green, Gray, Blue, Red
Request a Quote
Description
VTC Series vinyl tethered caps are ideal for applications that need removable and reusable protection. Soft vinyl keeps fittings protected from contamination. Designed with a tether to stay with application while not is use. Tethered design Can be reused over and over Stays with component Easy to use Material: Vinyl Standard Color: Black Optional Color: White, Brown, Orange, Green, Gray, Blue, Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vinyl Tethered Caps - VTC-1125-8 - Caplugs
Buffalo, NY, USA
Vinyl Tethered Caps
VTC-1125-8
Vinyl Tethered Caps VTC-1125-8
VTC Series vinyl tethered caps are ideal for applications that need removable and reusable protection. Soft vinyl keeps fittings protected from contamination. Designed with a tether to stay with application while not is use. Tethered design Can be reused over and over Stays with component Easy to use Material: Vinyl Standard Color: Black Optional Color: White, Brown, Orange, Green, Gray, Blue, Red

VTC Series vinyl tethered caps are ideal for applications that need removable and reusable protection. Soft vinyl keeps fittings protected from contamination. Designed with a tether to stay with application while not is use.

  • Tethered design
  • Can be reused over and over
  • Stays with component
  • Easy to use

Material: Vinyl
Standard Color: Black
Optional Color: White, Brown, Orange, Green, Gray, Blue, Red

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number VTC-1125-8
Product Name Vinyl Tethered Caps
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products