Caplugs Vinyl Roller Pin Covers VRPC-3500

Description
Vinyl Roller Pin Covers (VRPC series) protect threads on oil and gas drill bits during shipping and storage. Made with a high-durometer vinyl, the design provides an interference fit and is angled to match the conical drill bit shape for full coverage protection. High-durometer vinyl provides extra end wall protection Keeps threads free of contaminants Economical protection Color: Black Material: Vinyl
Request a Quote
Description
Vinyl Roller Pin Covers (VRPC series) protect threads on oil and gas drill bits during shipping and storage. Made with a high-durometer vinyl, the design provides an interference fit and is angled to match the conical drill bit shape for full coverage protection. High-durometer vinyl provides extra end wall protection Keeps threads free of contaminants Economical protection Color: Black Material: Vinyl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buffalo, NY, USA
Vinyl Roller Pin Covers
VRPC-3500
Vinyl Roller Pin Covers VRPC-3500
Vinyl Roller Pin Covers (VRPC series) protect threads on oil and gas drill bits during shipping and storage. Made with a high-durometer vinyl, the design provides an interference fit and is angled to match the conical drill bit shape for full coverage protection. High-durometer vinyl provides extra end wall protection Keeps threads free of contaminants Economical protection Color: Black Material: Vinyl

Vinyl Roller Pin Covers (VRPC series) protect threads on oil and gas drill bits during shipping and storage. Made with a high-durometer vinyl, the design provides an interference fit and is angled to match the conical drill bit shape for full coverage protection.

  • High-durometer vinyl provides extra end wall protection
  • Keeps threads free of contaminants
  • Economical protection

Color: Black
Material: Vinyl

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number VRPC-3500
Product Name Vinyl Roller Pin Covers
Unlock Full Specs
to access all available technical data

Similar Products