Caplugs Vinyl Square End Caps VSE-406-8

Description
VSE Series vinyl square end caps are used to close the ends of clear tubing. This series is equipped with a square head to prevent the tube from rolling during shipment. This square design also allows containers to stand upright. Compliments the Caplugs ClearView tubing line (TRC and TRO series) Material: Vinyl Standard Color: Black Optional Color: White, Brown, Orange, Red, Green, Gray, Blue, Yellow
Request a Quote
Description
VSE Series vinyl square end caps are used to close the ends of clear tubing. This series is equipped with a square head to prevent the tube from rolling during shipment. This square design also allows containers to stand upright. Compliments the Caplugs ClearView tubing line (TRC and TRO series) Material: Vinyl Standard Color: Black Optional Color: White, Brown, Orange, Red, Green, Gray, Blue, Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vinyl Square End Caps - VSE-406-8 - Caplugs
Buffalo, NY, USA
Vinyl Square End Caps
VSE-406-8
Vinyl Square End Caps VSE-406-8
VSE Series vinyl square end caps are used to close the ends of clear tubing. This series is equipped with a square head to prevent the tube from rolling during shipment. This square design also allows containers to stand upright. Compliments the Caplugs ClearView tubing line (TRC and TRO series) Material: Vinyl Standard Color: Black Optional Color: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

VSE Series vinyl square end caps are used to close the ends of clear tubing. This series is equipped with a square head to prevent the tube from rolling during shipment. This square design also allows containers to stand upright.

  • Compliments the Caplugs ClearView tubing line (TRC and TRO series)

Material: Vinyl
Standard Color: Black
Optional Color: White, Brown, Orange, Red, Green, Gray, Blue, Yellow

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number VSE-406-8
Product Name Vinyl Square End Caps
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products