VSE Series vinyl square end caps are used to close the ends of clear tubing. This series is equipped with a square head to prevent the tube from rolling during shipment. This square design also allows containers to stand upright.
Material: Vinyl
Standard Color: Black
Optional Color: White, Brown, Orange, Red, Green, Gray, Blue, Yellow
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | VSE-1625-24 |
| Product Name | Vinyl Square End Caps |
| Material | Vinyl |