VRF Series vinyl rectangular finishing caps & grips feature a flat, closed end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit.
Material: Vinyl
Standard Color: Black
Optional Color: White, Brown, Orange, Red, Green, Gray, Blue, Yellow
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | VRF-250X1125-16 |
| Product Name | Vinyl Rectangular Finishing Caps & Grips (flat end) |
| Material | Vinyl |