VTC Series vinyl tethered caps are ideal for applications that need removable and reusable protection. Soft vinyl keeps fittings protected from contamination. Designed with a tether to stay with application while not is use.
Material: Vinyl
Standard Color: Black
Optional Color: White, Brown, Orange, Green, Gray, Blue, Red
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | VTC-1437-8 |
| Product Name | Vinyl Tethered Caps |
| Material | Vinyl |