Caplugs Vinyl Roller Pin Covers VRPC-6625

Description
Vinyl Roller Pin Covers (VRPC series) protect threads on oil and gas drill bits during shipping and storage. Made with a high-durometer vinyl, the design provides an interference fit and is angled to match the conical drill bit shape for full coverage protection. High-durometer vinyl provides extra end wall protection Keeps threads free of contaminants Economical protection Color: Black Material: Vinyl
Request a Quote
Description
Vinyl Roller Pin Covers (VRPC series) protect threads on oil and gas drill bits during shipping and storage. Made with a high-durometer vinyl, the design provides an interference fit and is angled to match the conical drill bit shape for full coverage protection. High-durometer vinyl provides extra end wall protection Keeps threads free of contaminants Economical protection Color: Black Material: Vinyl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buffalo, NY, USA
Vinyl Roller Pin Covers
VRPC-6625
Vinyl Roller Pin Covers VRPC-6625
Vinyl Roller Pin Covers (VRPC series) protect threads on oil and gas drill bits during shipping and storage. Made with a high-durometer vinyl, the design provides an interference fit and is angled to match the conical drill bit shape for full coverage protection. High-durometer vinyl provides extra end wall protection Keeps threads free of contaminants Economical protection Color: Black Material: Vinyl

Vinyl Roller Pin Covers (VRPC series) protect threads on oil and gas drill bits during shipping and storage. Made with a high-durometer vinyl, the design provides an interference fit and is angled to match the conical drill bit shape for full coverage protection.

  • High-durometer vinyl provides extra end wall protection
  • Keeps threads free of contaminants
  • Economical protection

Color: Black
Material: Vinyl

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number VRPC-6625
Product Name Vinyl Roller Pin Covers
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Aluminum Caps for Threaded Flared Fittings - ASC-12 - Caplugs
Specs
Features Threaded
Material Aluminum
NPT Thread 3/4" NPT; (1-1/16)
View Details
Utility Caps - C-24 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details
Conductive Caps for Threaded Connectors - CEC-26 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details