Caplugs Vinyl Roller Pin Covers VRPC-8625

Description
Vinyl Roller Pin Covers (VRPC series) protect threads on oil and gas drill bits during shipping and storage. Made with a high-durometer vinyl, the design provides an interference fit and is angled to match the conical drill bit shape for full coverage protection. High-durometer vinyl provides extra end wall protection Keeps threads free of contaminants Economical protection Color: Black Material: Vinyl
Request a Quote
Description
Vinyl Roller Pin Covers (VRPC series) protect threads on oil and gas drill bits during shipping and storage. Made with a high-durometer vinyl, the design provides an interference fit and is angled to match the conical drill bit shape for full coverage protection. High-durometer vinyl provides extra end wall protection Keeps threads free of contaminants Economical protection Color: Black Material: Vinyl
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Buffalo, NY, USA
Vinyl Roller Pin Covers
VRPC-8625
Vinyl Roller Pin Covers VRPC-8625
Vinyl Roller Pin Covers (VRPC series) protect threads on oil and gas drill bits during shipping and storage. Made with a high-durometer vinyl, the design provides an interference fit and is angled to match the conical drill bit shape for full coverage protection. High-durometer vinyl provides extra end wall protection Keeps threads free of contaminants Economical protection Color: Black Material: Vinyl

Vinyl Roller Pin Covers (VRPC series) protect threads on oil and gas drill bits during shipping and storage. Made with a high-durometer vinyl, the design provides an interference fit and is angled to match the conical drill bit shape for full coverage protection.

  • High-durometer vinyl provides extra end wall protection
  • Keeps threads free of contaminants
  • Economical protection

Color: Black
Material: Vinyl

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number VRPC-8625
Product Name Vinyl Roller Pin Covers
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Plastic Caps for Flared JIC Fittings - CD-6 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 3/8" NPT; (9/16-18)
View Details
UN / UNS Caps - DC-25S - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 1 1/2" NPT; (1-27/32-14)
View Details