VRR Series vinyl rectangular round-end finishing caps & grips feature a feature a flat, rounded end. These caps have many applications, including handle grips, paint shields, end caps and ESD covers. They slip on quickly and easily, and maintain a snug fit.
Material: Vinyl
Standard Color: Black
Optional Color: White, Brown, Orange, Red, Green, Gray, Blue, Yellow
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | VRR-250X500-16 |
| Product Name | Vinyl Rectangular Round-End Finishing Caps & Grips |
| Shape / Application | Round |