Designed to be used as a cap or a plug, the T Series is tapered to fit a wide range of applications to protect from contaminants and debris. May be used for MIL Std, SAE-type fittings, hydraulic and threaded or non threaded fittings.
Material: Low-density polyethylene
Standard Color: Red
Optional Color: Green for Flex Temp
The T Series is also available in a flexible vinyl for high-temperature applications. Visit the TS Series for more information.
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | T-1090 |
| Product Name | Tapered Caps and Plugs |
| Features | Tapered |