Caplugs Tapered Caps and Plugs T-254-S

Description
Designed to be used as a cap or a plug, the T Series is tapered to fit a wide range of applications to protect from contaminants and debris. May be used for MIL Std, SAE-type fittings, hydraulic and threaded or non threaded fittings. Tapered design Covers a vast range of cap or plug applications Easy to install or remove Material: Low-density polyethylene Standard Color: Red Optional Color: Green for Flex Temp The T Series is also available in a flexible vinyl for high-temperature applications. Visit the TS Series for more information.
Request a Quote
Description
Designed to be used as a cap or a plug, the T Series is tapered to fit a wide range of applications to protect from contaminants and debris. May be used for MIL Std, SAE-type fittings, hydraulic and threaded or non threaded fittings. Tapered design Covers a vast range of cap or plug applications Easy to install or remove Material: Low-density polyethylene Standard Color: Red Optional Color: Green for Flex Temp The T Series is also available in a flexible vinyl for high-temperature applications. Visit the TS Series for more information.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tapered Caps and Plugs - T-254-S - Caplugs
Buffalo, NY, USA
Tapered Caps and Plugs
T-254-S
Tapered Caps and Plugs T-254-S
Designed to be used as a cap or a plug, the T Series is tapered to fit a wide range of applications to protect from contaminants and debris. May be used for MIL Std, SAE-type fittings, hydraulic and threaded or non threaded fittings. Tapered design Covers a vast range of cap or plug applications Easy to install or remove Material: Low-density polyethylene Standard Color: Red Optional Color: Green for Flex Temp The T Series is also available in a flexible vinyl for high-temperature applications. Visit the TS Series for more information.

Designed to be used as a cap or a plug, the T Series is tapered to fit a wide range of applications to protect from contaminants and debris. May be used for MIL Std, SAE-type fittings, hydraulic and threaded or non threaded fittings.

  • Tapered design
  • Covers a vast range of cap or plug applications
  • Easy to install or remove

Material: Low-density polyethylene
Standard Color: Red
Optional Color: Green for Flex Temp
The T Series is also available in a flexible vinyl for high-temperature applications. Visit the TS Series for more information.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number T-254-S
Product Name Tapered Caps and Plugs
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic Vented Caps - EVC-250-700 - Caplugs
Specs
Material Medical Grade Elastomer
View Details
UN / UNS Caps - DC-21S - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 1 1/4" NPT; (1-37/64-14)
View Details
Conductive Caps for Threaded Connectors - CEC-36 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
View Details