Caplugs Medical Silicone Caps SRC-MED-156-16

Description
Caplugs SRC-MED series of medical silicone caps are used to protect the ends of delicate medical instruments, tube ends and other projections. The full range of sizes allow protection for a variety of tip and port dimensions. The SRC-MED series caps are made of medical grade silicone material and produced by Caplugs in a controlled environment to ensure cleanliness and trace-ability requirements are met. Available in 31 sizes All parts are washed, dried and inspected prior to packaging Parts are double bagged before boxing and shipping Clear in color to allow for full visibility of the application being protected The silicone is 55 durometer shore A Material: Certified USP Class VI Silicone Rubber Color: Natural
Request a Quote
Description
Caplugs SRC-MED series of medical silicone caps are used to protect the ends of delicate medical instruments, tube ends and other projections. The full range of sizes allow protection for a variety of tip and port dimensions. The SRC-MED series caps are made of medical grade silicone material and produced by Caplugs in a controlled environment to ensure cleanliness and trace-ability requirements are met. Available in 31 sizes All parts are washed, dried and inspected prior to packaging Parts are double bagged before boxing and shipping Clear in color to allow for full visibility of the application being protected The silicone is 55 durometer shore A Material: Certified USP Class VI Silicone Rubber Color: Natural
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Medical Silicone Caps - SRC-MED-156-16 - Caplugs
Buffalo, NY, USA
Medical Silicone Caps
SRC-MED-156-16
Medical Silicone Caps SRC-MED-156-16
Caplugs SRC-MED series of medical silicone caps are used to protect the ends of delicate medical instruments, tube ends and other projections. The full range of sizes allow protection for a variety of tip and port dimensions. The SRC-MED series caps are made of medical grade silicone material and produced by Caplugs in a controlled environment to ensure cleanliness and trace-ability requirements are met. Available in 31 sizes All parts are washed, dried and inspected prior to packaging Parts are double bagged before boxing and shipping Clear in color to allow for full visibility of the application being protected The silicone is 55 durometer shore A Material: Certified USP Class VI Silicone Rubber Color: Natural

Caplugs SRC-MED series of medical silicone caps are used to protect the ends of delicate medical instruments, tube ends and other projections. The full range of sizes allow protection for a variety of tip and port dimensions. The SRC-MED series caps are made of medical grade silicone material and produced by Caplugs in a controlled environment to ensure cleanliness and trace-ability requirements are met.

  • Available in 31 sizes
  • All parts are washed, dried and inspected prior to packaging
  • Parts are double bagged before boxing and shipping
  • Clear in color to allow for full visibility of the application being protected
  • The silicone is 55 durometer shore A

Material: Certified USP Class VI Silicone Rubber
Color: Natural

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number SRC-MED-156-16
Product Name Medical Silicone Caps
Material Rubber - Silicone
Unlock Full Specs
to access all available technical data

Similar Products

UN / UNS Caps - DC-8 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 1/2" NPT; (23/32-20)
View Details
UN / UNS Caps - DC-4 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 1/4" NPT; (7/16)
View Details