The Caplugs TSV Series is ideal for powder coaters to use as a tapered cap or plug during coating and curing when back-pressure could be an issue.
The material choice of silicone allows for high temperature coating and curing temperatures vs. standard plastic tapers, up to 600° F (315° C). The flexible material allows for a secure fit and is available in two durometers: 70 Red and 45 Natural.
The 70 Red will have a more structured feel, while the 45 Natural offers extreme flexibility.
• Vent feature reduces internal pressure
• Flexible material allows for snug fit
• Hollow design allows for easy insertion
• For use up to 600° F (315° C)
Material: Ultrabake™ Silicone
Color: Natural (45 durometer) and Red (70 durometer)
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | TSV-46-C01 |
| Product Name | Vented Tapered Caps & Plugs |
| Features | Tapered |