UVCP-SH Series Ultrabake™ Venting Cap Plugs are designed to mask plain and threaded studs or holes; there is a small nipple on the top of the mask which can easily be punctured or removed to form the small vent. Recommended for powder coating, e-coating, plating & anodizing.
Recommended temperatures up to 600°F (315°C)
Internal lip on the open end provides a positive seal to prevent paint and other contaminants from seeping onto the part
Flanged head enables the cap to be manually removed with ease
Masks off the hole or stud and allow trapped air to escape from inside the cap through the vent
Reusable
Material: Silicone Standard Color: Various (color-coded for sizing) Optional Color: Clear; White
All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.
UVCP-SH Series Ultrabake™ Venting Cap Plugs are designed to mask plain and threaded studs or holes; there is a small nipple on the top of the mask which can easily be punctured or removed to form the small vent. Recommended for powder coating, e-coating, plating & anodizing.
- Recommended temperatures up to 600°F (315°C)
- Internal lip on the open end provides a positive seal to prevent paint and other contaminants from seeping onto the part
- Flanged head enables the cap to be manually removed with ease
- Masks off the hole or stud and allow trapped air to escape from inside the cap through the vent
- Reusable
Material: Silicone
Standard Color: Various (color-coded for sizing)
Optional Color: Clear; White
All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.