Caplugs Vented Tapered Caps & Plugs TSV-8

Description
The Caplugs TSV Series is ideal for powder coaters to use as a tapered cap or plug during coating and curing when back-pressure could be an issue. The material choice of silicone allows for high temperature coating and curing temperatures vs. standard plastic tapers, up to 600° F (315° C). The flexible material allows for a secure fit and is available in two durometers: 70 Red and 45 Natural. The 70 Red will have a more structured feel, while the 45 Natural offers extreme flexibility. • Vent feature reduces internal pressure • Flexible material allows for snug fit • Hollow design allows for easy insertion • For use up to 600° F (315° C) Material: Ultrabake™ Silicone Color: Natural (45 durometer) and Red (70 durometer)
Request a Quote
Description
The Caplugs TSV Series is ideal for powder coaters to use as a tapered cap or plug during coating and curing when back-pressure could be an issue. The material choice of silicone allows for high temperature coating and curing temperatures vs. standard plastic tapers, up to 600° F (315° C). The flexible material allows for a secure fit and is available in two durometers: 70 Red and 45 Natural. The 70 Red will have a more structured feel, while the 45 Natural offers extreme flexibility. • Vent feature reduces internal pressure • Flexible material allows for snug fit • Hollow design allows for easy insertion • For use up to 600° F (315° C) Material: Ultrabake™ Silicone Color: Natural (45 durometer) and Red (70 durometer)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vented Tapered Caps & Plugs - TSV-8 - Caplugs
Buffalo, NY, USA
Vented Tapered Caps & Plugs
TSV-8
Vented Tapered Caps & Plugs TSV-8
The Caplugs TSV Series is ideal for powder coaters to use as a tapered cap or plug during coating and curing when back-pressure could be an issue. The material choice of silicone allows for high temperature coating and curing temperatures vs. standard plastic tapers, up to 600° F (315° C). The flexible material allows for a secure fit and is available in two durometers: 70 Red and 45 Natural. The 70 Red will have a more structured feel, while the 45 Natural offers extreme flexibility. • Vent feature reduces internal pressure • Flexible material allows for snug fit • Hollow design allows for easy insertion • For use up to 600° F (315° C) Material: Ultrabake™ Silicone Color: Natural (45 durometer) and Red (70 durometer)

The Caplugs TSV Series is ideal for powder coaters to use as a tapered cap or plug during coating and curing when back-pressure could be an issue.
The material choice of silicone allows for high temperature coating and curing temperatures vs. standard plastic tapers, up to 600° F (315° C). The flexible material allows for a secure fit and is available in two durometers: 70 Red and 45 Natural.
The 70 Red will have a more structured feel, while the 45 Natural offers extreme flexibility.
• Vent feature reduces internal pressure
• Flexible material allows for snug fit
• Hollow design allows for easy insertion
• For use up to 600° F (315° C)
Material: Ultrabake™ Silicone
Color: Natural (45 durometer) and Red (70 durometer)

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number TSV-8
Product Name Vented Tapered Caps & Plugs
Features Tapered
Unlock Full Specs
to access all available technical data