Caplugs Venting Cap Plugs UVCP1000

Description
UVCP-SH Series Ultrabake™ Venting Cap Plugs are designed to mask plain and threaded studs or holes; there is a small nipple on the top of the mask which can easily be punctured or removed to form the small vent. Recommended for powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600°F (315°C) Internal lip on the open end provides a positive seal to prevent paint and other contaminants from seeping onto the part Flanged head enables the cap to be manually removed with ease Masks off the hole or stud and allow trapped air to escape from inside the cap through the vent Reusable Material: Silicone Standard Color: Various (color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.
Request a Quote
Description
UVCP-SH Series Ultrabake™ Venting Cap Plugs are designed to mask plain and threaded studs or holes; there is a small nipple on the top of the mask which can easily be punctured or removed to form the small vent. Recommended for powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600°F (315°C) Internal lip on the open end provides a positive seal to prevent paint and other contaminants from seeping onto the part Flanged head enables the cap to be manually removed with ease Masks off the hole or stud and allow trapped air to escape from inside the cap through the vent Reusable Material: Silicone Standard Color: Various (color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Venting Cap Plugs - UVCP1000 - Caplugs
Buffalo, NY, USA
Venting Cap Plugs
UVCP1000
Venting Cap Plugs UVCP1000
UVCP-SH Series Ultrabake™ Venting Cap Plugs are designed to mask plain and threaded studs or holes; there is a small nipple on the top of the mask which can easily be punctured or removed to form the small vent. Recommended for powder coating, e-coating, plating & anodizing. Recommended temperatures up to 600°F (315°C) Internal lip on the open end provides a positive seal to prevent paint and other contaminants from seeping onto the part Flanged head enables the cap to be manually removed with ease Masks off the hole or stud and allow trapped air to escape from inside the cap through the vent Reusable Material: Silicone Standard Color: Various (color-coded for sizing) Optional Color: Clear; White All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.

UVCP-SH Series Ultrabake™ Venting Cap Plugs are designed to mask plain and threaded studs or holes; there is a small nipple on the top of the mask which can easily be punctured or removed to form the small vent. Recommended for powder coating, e-coating, plating & anodizing.

  • Recommended temperatures up to 600°F (315°C)
  • Internal lip on the open end provides a positive seal to prevent paint and other contaminants from seeping onto the part
  • Flanged head enables the cap to be manually removed with ease
  • Masks off the hole or stud and allow trapped air to escape from inside the cap through the vent
  • Reusable

Material: Silicone
Standard Color: Various (color-coded for sizing)
Optional Color: Clear; White

All molded rubber, silicone parts and masking hooks imported from our facility in China are subject to a 7% surcharge to help offset a portion of the increased tariff burden.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number UVCP1000
Product Name Venting Cap Plugs
Material Rubber - Silicone
Unlock Full Specs
to access all available technical data