The TS series offers all the versatility of our traditional tapers with the added resilience of silicone. Ideal for use in masking applications that require temperature and corrosion resistance.
Available in two durometers: 70 Red and 45 Natural. TS series 70 Red has a more structured, rigid feel, while the 45 Natural offers extreme flexibility.
Material: Silicone
Standard Color: Red
Optional Color: Natural
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | TS-15 |
| Product Name | Tapered Silicone Caps and Plugs |
| Features | Tapered |