HF series caps are designed with a long flat tab centered at the top of the closure allowing for easy removal. The caps are made of a high-temperature vinyl allowing for use up to 500F.
Material: Flex 500
Standard Color: Black
Optional Color: Yellow
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | HFC-990-8 |
| Product Name | Flexible Caps with Flat Pull-Tab for Easy Removal- Flex500™ |
| Material | Vinyl |