Caplugs ESD Connector Caps and Plugs MSC-16YQ3

Description
The MSC series caps and plugs are manufactured of an ICP (inherently conductive polymer) compound. This non-sloughing material will not "mark" or "crayon" when rubbed briskly against a hard, flat, laminated surface. These non-sloughing caps and plugs, commonly used in military and aerospace, meet the requirements of M 5501/31. This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046 Please note part numbers have been updated due to an internal change to reflect the proper material code. Material: ICP Compound Standard Color: Black
Request a Quote
Description
The MSC series caps and plugs are manufactured of an ICP (inherently conductive polymer) compound. This non-sloughing material will not "mark" or "crayon" when rubbed briskly against a hard, flat, laminated surface. These non-sloughing caps and plugs, commonly used in military and aerospace, meet the requirements of M 5501/31. This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046 Please note part numbers have been updated due to an internal change to reflect the proper material code. Material: ICP Compound Standard Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ESD Connector Caps and Plugs - MSC-16YQ3 - Caplugs
Buffalo, NY, USA
ESD Connector Caps and Plugs
MSC-16YQ3
ESD Connector Caps and Plugs MSC-16YQ3
The MSC series caps and plugs are manufactured of an ICP (inherently conductive polymer) compound. This non-sloughing material will not "mark" or "crayon" when rubbed briskly against a hard, flat, laminated surface. These non-sloughing caps and plugs, commonly used in military and aerospace, meet the requirements of M 5501/31. This product has been fabricated from a conductive material that: Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78 Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046 Please note part numbers have been updated due to an internal change to reflect the proper material code. Material: ICP Compound Standard Color: Black

The MSC series caps and plugs are manufactured of an ICP (inherently conductive polymer) compound. This non-sloughing material will not "mark" or "crayon" when rubbed briskly against a hard, flat, laminated surface. These non-sloughing caps and plugs, commonly used in military and aerospace, meet the requirements of M 5501/31.
This product has been fabricated from a conductive material that:

  1. Surface resistivity of less than 1 x 105 ohms/square in accordance with ASTM test method D-257-78
  2. Meet the Static Decay requirements of MIL-PRF-81705E, Type II and Federal Test Method Standard No. 101, Method 4046

Please note part numbers have been updated due to an internal change to reflect the proper material code.
Material: ICP Compound
Standard Color: Black

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number MSC-16YQ3
Product Name ESD Connector Caps and Plugs
Material ICP Compound
Unlock Full Specs
to access all available technical data