The FPC series can be manufactured in one week to fit any size up to 60" (including fractional inches). Made of a high-density polyethylene top with flexible low-density polyethylene skirt for simple attachment.
Material: High-density polyethylene (disk) and low-density polyethylene (skirt)
Standard Color: Black
Note: Samples are not available for this product line.
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | FPC-44 |
| Product Name | Fabricated Pipe Caps |
| Material | Polyethylene (PE) |