JS Series tear-tab caps for straight threads feature an extra-wide ribbed tab for easy removal.
Material: Low-density polyethylene
Standard Color: Natural
Optional Color: Black (carton quantity only)
| Caplugs | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | JS-14 |
| Product Name | Tear-Tab Caps for Straight Threads |
| Features | Threaded |