Caplugs Mobile Oxygen Caps MOC-03

Description
MOC Series Mobile Oxygen Caps provide valve protection, ensuring that the oxygen units arrive at the end-user with no damage, contamination or tampering. Specially designed to be used with the Walk 02 Bout, Grab ‘n Go®, O2Go™, OxyTote™ and other popular units. MOC-01 fits the small barbed port where oxygen tubing attaches. Exterior ribs aid in the removal process and a vent hole prevents gas build-up. Color: Black MOC-02 is a small threaded style cap that fits DISS connections to protect against dirt and moisture. Six exterior ribs allow for easy installation and removal. Color: Green MOC-03 fits a traditional, CGA-540 valve which can be used to fill the oxygen cylinder. Can also be used on non-oxygen related CGA-540 valves. Temper evident design with pull-tab. Color: Green Materials: MOC-01 - Thermoplastic Elastomer (TPV) MOC-02 - Low-Density Polyethylene MOC-03 - Low-Density Polyethylene Standard Color: Various (Color-coded for sizing, see descriptions above)
Request a Quote
Description
MOC Series Mobile Oxygen Caps provide valve protection, ensuring that the oxygen units arrive at the end-user with no damage, contamination or tampering. Specially designed to be used with the Walk 02 Bout, Grab ‘n Go®, O2Go™, OxyTote™ and other popular units. MOC-01 fits the small barbed port where oxygen tubing attaches. Exterior ribs aid in the removal process and a vent hole prevents gas build-up. Color: Black MOC-02 is a small threaded style cap that fits DISS connections to protect against dirt and moisture. Six exterior ribs allow for easy installation and removal. Color: Green MOC-03 fits a traditional, CGA-540 valve which can be used to fill the oxygen cylinder. Can also be used on non-oxygen related CGA-540 valves. Temper evident design with pull-tab. Color: Green Materials: MOC-01 - Thermoplastic Elastomer (TPV) MOC-02 - Low-Density Polyethylene MOC-03 - Low-Density Polyethylene Standard Color: Various (Color-coded for sizing, see descriptions above)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mobile Oxygen Caps - MOC-03 - Caplugs
Buffalo, NY, USA
Mobile Oxygen Caps
MOC-03
Mobile Oxygen Caps MOC-03
MOC Series Mobile Oxygen Caps provide valve protection, ensuring that the oxygen units arrive at the end-user with no damage, contamination or tampering. Specially designed to be used with the Walk 02 Bout, Grab ‘n Go®, O2Go™, OxyTote™ and other popular units. MOC-01 fits the small barbed port where oxygen tubing attaches. Exterior ribs aid in the removal process and a vent hole prevents gas build-up. Color: Black MOC-02 is a small threaded style cap that fits DISS connections to protect against dirt and moisture. Six exterior ribs allow for easy installation and removal. Color: Green MOC-03 fits a traditional, CGA-540 valve which can be used to fill the oxygen cylinder. Can also be used on non-oxygen related CGA-540 valves. Temper evident design with pull-tab. Color: Green Materials: MOC-01 - Thermoplastic Elastomer (TPV) MOC-02 - Low-Density Polyethylene MOC-03 - Low-Density Polyethylene Standard Color: Various (Color-coded for sizing, see descriptions above)

MOC Series Mobile Oxygen Caps provide valve protection, ensuring that the oxygen units arrive at the end-user with no damage, contamination or tampering. Specially designed to be used with the Walk 02 Bout, Grab ‘n Go®, O2Go™, OxyTote™ and other popular units.
MOC-01 fits the small barbed port where oxygen tubing attaches. Exterior ribs aid in the removal process and a vent hole prevents gas build-up. Color: Black

MOC-02 is a small threaded style cap that fits DISS connections to protect against dirt and moisture. Six exterior ribs allow for easy installation and removal. Color: Green

MOC-03 fits a traditional, CGA-540 valve which can be used to fill the oxygen cylinder. Can also be used on non-oxygen related CGA-540 valves. Temper evident design with pull-tab. Color: Green

Materials:

  • MOC-01 - Thermoplastic Elastomer (TPV)
  • MOC-02 - Low-Density Polyethylene
  • MOC-03 - Low-Density Polyethylene

Standard Color: Various (Color-coded for sizing, see descriptions above)

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number MOC-03
Product Name Mobile Oxygen Caps
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Flange Protectors - EPN-305-1250 - Caplugs
Specs
Material Polyethylene (PE)
View Details
Threaded Plastic Caps for Flared JIC Fittings - CD-16 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 1" NPT; (1 5/16-12)
View Details
UN / UNS Caps - DC-4 - Caplugs
Specs
Features Threaded
Material Polyethylene (PE)
NPT Thread 1/4" NPT; (7/16)
View Details