Caplugs High-Temperature Caps - Flex500™ HCR-1510-44

Description
Temperature-resistan t caps to protect up to and beyond 500°F. These sleeves were developed to mask and protect copper tubing during high-temperature masking processes. These caps were designed with exterior ribs to aid in removal and installation. A slightly flared open-end allows them to be easily pushed onto the application Material: Flex 500 Standard Color: Black
Request a Quote
Description
Temperature-resistan t caps to protect up to and beyond 500°F. These sleeves were developed to mask and protect copper tubing during high-temperature masking processes. These caps were designed with exterior ribs to aid in removal and installation. A slightly flared open-end allows them to be easily pushed onto the application Material: Flex 500 Standard Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High-Temperature Caps - Flex500™ - HCR-1510-44 - Caplugs
Buffalo, NY, USA
High-Temperature Caps - Flex500™
HCR-1510-44
High-Temperature Caps - Flex500™ HCR-1510-44
Temperature-resistan t caps to protect up to and beyond 500°F. These sleeves were developed to mask and protect copper tubing during high-temperature masking processes. These caps were designed with exterior ribs to aid in removal and installation. A slightly flared open-end allows them to be easily pushed onto the application Material: Flex 500 Standard Color: Black

Temperature-resistant caps to protect up to and beyond 500°F. These sleeves were developed to mask and protect copper tubing during high-temperature masking processes. These caps were designed with exterior ribs to aid in removal and installation. A slightly flared open-end allows them to be easily pushed onto the application

Material: Flex 500
Standard Color: Black

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number HCR-1510-44
Product Name High-Temperature Caps - Flex500™
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products