Caplugs Flexible Round Caps - Flex500™ HVC-4125-20

Description
The HVC series Flex 500™ vinyl caps are temperature-resistan t and protect up to 500°F. They are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, and act as masking caps during painting, plating or powder coating operations. Material: Flex500™ Standard Color: Black Optional Color: Yellow For low-temperature applications, please visit the VC series. Order below or call 1.888.CAPLUGS to place an order over the phone.
Request a Quote
Description
The HVC series Flex 500™ vinyl caps are temperature-resistan t and protect up to 500°F. They are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, and act as masking caps during painting, plating or powder coating operations. Material: Flex500™ Standard Color: Black Optional Color: Yellow For low-temperature applications, please visit the VC series. Order below or call 1.888.CAPLUGS to place an order over the phone.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Round Caps - Flex500™ - HVC-4125-20 - Caplugs
Buffalo, NY, USA
Flexible Round Caps - Flex500™
HVC-4125-20
Flexible Round Caps - Flex500™ HVC-4125-20
The HVC series Flex 500™ vinyl caps are temperature-resistan t and protect up to 500°F. They are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, and act as masking caps during painting, plating or powder coating operations. Material: Flex500™ Standard Color: Black Optional Color: Yellow For low-temperature applications, please visit the VC series. Order below or call 1.888.CAPLUGS to place an order over the phone.

The HVC series Flex 500™ vinyl caps are temperature-resistant and protect up to 500°F. They are extremely flexible and durable protective closures which are ideal for use as thread protectors, dust and moisture seals, and act as masking caps during painting, plating or powder coating operations.

Material: Flex500™
Standard Color: Black
Optional Color: Yellow
For low-temperature applications, please visit the VC series.

Order below or call 1.888.CAPLUGS to place an order over the phone.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number HVC-4125-20
Product Name Flexible Round Caps - Flex500™
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products