Caplugs Female Hammer Union FHU-1502-5

Description
Caplugs FHU Series patent pending, vinyl dip, molded protectors are designed for ease of installation and removal. This innovative molding process allows for maximum protection and competitive pricing. Our FHU thread protectors offer an economical solution to protect the threads of expensive female sub components. Durable and light weight Threaded design for a secure fit 30-50% less expensive than competitors (size dependent) Available in a range of sizes Correspond to HU Series colors Material: Vinyl Color: Black or Red (color coded by working pressure) Two new sizes available! FHU-206-2 and FHU-206-3.
Request a Quote
Description
Caplugs FHU Series patent pending, vinyl dip, molded protectors are designed for ease of installation and removal. This innovative molding process allows for maximum protection and competitive pricing. Our FHU thread protectors offer an economical solution to protect the threads of expensive female sub components. Durable and light weight Threaded design for a secure fit 30-50% less expensive than competitors (size dependent) Available in a range of sizes Correspond to HU Series colors Material: Vinyl Color: Black or Red (color coded by working pressure) Two new sizes available! FHU-206-2 and FHU-206-3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Female Hammer Union - FHU-1502-5 - Caplugs
Buffalo, NY, USA
Female Hammer Union
FHU-1502-5
Female Hammer Union FHU-1502-5
Caplugs FHU Series patent pending, vinyl dip, molded protectors are designed for ease of installation and removal. This innovative molding process allows for maximum protection and competitive pricing. Our FHU thread protectors offer an economical solution to protect the threads of expensive female sub components. Durable and light weight Threaded design for a secure fit 30-50% less expensive than competitors (size dependent) Available in a range of sizes Correspond to HU Series colors Material: Vinyl Color: Black or Red (color coded by working pressure) Two new sizes available! FHU-206-2 and FHU-206-3.

Caplugs FHU Series patent pending, vinyl dip, molded protectors are designed for ease of installation and removal. This innovative molding process allows for maximum protection and competitive pricing.
Our FHU thread protectors offer an economical solution to protect the threads of expensive female sub components.

  • Durable and light weight
  • Threaded design for a secure fit
  • 30-50% less expensive than competitors (size dependent)
  • Available in a range of sizes
  • Correspond to HU Series colors

Material: Vinyl
Color: Black or Red (color coded by working pressure)
Two new sizes available! FHU-206-2 and FHU-206-3.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number FHU-1502-5
Product Name Female Hammer Union
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products