Caplugs Fabricated Pipe Caps FPC-42

Description
The FPC series can be manufactured in one week to fit any size up to 60" (including fractional inches). Made of a high-density polyethylene top with flexible low-density polyethylene skirt for simple attachment. Economical alternative to cumbersome two-piece cap Any size up to 60" Great for odd sizes Material: High-density polyethylene (disk) and low-density polyethylene (skirt) Standard Color: Black Note: Samples are not available for this product line.
Request a Quote
Description
The FPC series can be manufactured in one week to fit any size up to 60" (including fractional inches). Made of a high-density polyethylene top with flexible low-density polyethylene skirt for simple attachment. Economical alternative to cumbersome two-piece cap Any size up to 60" Great for odd sizes Material: High-density polyethylene (disk) and low-density polyethylene (skirt) Standard Color: Black Note: Samples are not available for this product line.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fabricated Pipe Caps - FPC-42 - Caplugs
Buffalo, NY, USA
Fabricated Pipe Caps
FPC-42
Fabricated Pipe Caps FPC-42
The FPC series can be manufactured in one week to fit any size up to 60" (including fractional inches). Made of a high-density polyethylene top with flexible low-density polyethylene skirt for simple attachment. Economical alternative to cumbersome two-piece cap Any size up to 60" Great for odd sizes Material: High-density polyethylene (disk) and low-density polyethylene (skirt) Standard Color: Black Note: Samples are not available for this product line.

The FPC series can be manufactured in one week to fit any size up to 60" (including fractional inches). Made of a high-density polyethylene top with flexible low-density polyethylene skirt for simple attachment.

  • Economical alternative to cumbersome two-piece cap
  • Any size up to 60"
  • Great for odd sizes

Material: High-density polyethylene (disk) and low-density polyethylene (skirt)
Standard Color: Black

Note: Samples are not available for this product line.

Supplier's Site

Technical Specifications

  Caplugs
Product Category Caps, Grips, and Closures
Product Number FPC-42
Product Name Fabricated Pipe Caps
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products