| Aerotech, Inc. | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Name | SM Series Stepper Motor |
| Stepper Construction | Permanent Magnet |
| Standard DC Voltage | 48V; 72V |
| DC Voltage Range | 40.0 to 80.0 VDC |
| Step Angle | 1.80 degrees |
| Continuous Current | 0.8000 to 8.6 amps |