Neptune Chemical Pump Co., Inc. Datasheets for Metering Pumps
Metering pumps are positive displacement pumps designed to dispense precise amounts of fluids and measured flow control.
Metering Pumps: Learn more
| Product Name | Notes |
|---|---|
| Capacities to 240 gph (908 lph), Pressures to 4000 psi (280 kg/cm2) , Accepts standard 56C motor. , Pump capacity is adjustable by micrometer dial while pump is running or... | |
| Electronic diaphragm metering pumps. Operates on any single phase voltage from 94 VAC to 264 VAC. Manual, 4-20 mA or water meter pulse controlled. | |
| Neptune high viscosity, flat diaphragm "V-Pumps" are designed to accurately meter viscous fluids up to 5000 cP such as polymers and other thick liquids. | |
| Neptune Model 481-S and 501-S hydraulic diaphragm metering pumps are built to deliver very low flows, repeatable and accurate ranging down to quarts per day. Discharge pressures are higher than... | |
| Neptune Series 500 tubular diaphragm pumps are engineered for viscous fluids up to 20,000 cP and for medium slurries up to 10% solids. | |
| Series 500-E offers an economical alternate to the standard Series 500 "dia-PUMP" or an opportunity to "step-up" from packed plunger pumps to a true hydraulic diaphragm pump at a modest... | |
| The Neptune Series 7000 "dia-PUMP" is a mechanically actuated diaphragm metering pump designed for water, wastewater and process applications. The mechanical design eliminates the use of contour plates on the... | |
| Variable Oil By-pass stroke adjustment allows better valve performance than variable linkage designs. The valve checks have extra time to seat even in heavy liquids since they are idle during... |